12 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
INDUSTRIAL CIRCULAR, PLUG, 12POS; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTGX61412P-ND | 22AJ1789 |
| Product Name | Circular Connector Housings | Industrial Circular, Plug, 12Pos; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |