Souriau Backshell, Size 16, 14Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton UT016JCS

Description
BACKSHELL, SIZE 16, 14MM, BRASS; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, SIZE 16, 14MM, BRASS; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 16, 14Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton - 75R9673 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 16, 14Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton
75R9673
Backshell, Size 16, 14Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton 75R9673
BACKSHELL, SIZE 16, 14MM, BRASS; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 16, 14MM, BRASS; Connector Shell Size:16; Cable Diameter Max:14mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UTO Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 75R9673
Product Name Backshell, Size 16, 14Mm, Brass; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details