Eaton Corporation Fuses TR/PCB-3-R

Description
3A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet
Description
3A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-TR/PCB-3-RTR-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

3A 250V AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - 283-TR/PCB-3-RCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 3A 250VAC 450VDC RAD

FUSE BRD MT 3A 250VAC 450VDC RAD

Buy Now Datasheet
Circuit Protection - Fuses TR/PCB-3-R
FUSE BRD MT 3A 250VAC 450VDC RAD

FUSE BRD MT 3A 250VAC 450VDC RAD

Supplier's Site
Surface Mount Fuse; Fuse Current Eaton Bussmann - 52K0161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Eaton Bussmann
52K0161
Surface Mount Fuse; Fuse Current Eaton Bussmann 52K0161
SURFACE MOUNT FUSE; Fuse Current:3A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:450V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:3A; Voltage Rating VAC:250V; Product Range:-; Voltage Rating VDC:450V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-TR/PCB-3-RTR-ND TR/PCB-3-R 52K0161
Product Name Fuses Circuit Protection - Fuses Surface Mount Fuse; Fuse Current Eaton Bussmann
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Rated Breaking Capacity 4400 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-2741-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details