Eaton Corporation 100A Circuit Protection Fuse TPH-100

Description
FUSE CRTRDGE 100A 170VDC CYLINDR Product overview: TPH-100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPH-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CRTRDGE 100A 170VDC CYLINDR Product overview: TPH-100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPH-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100A Circuit Protection Fuse
155-TPH-100
100A Circuit Protection Fuse 155-TPH-100
FUSE CRTRDGE 100A 170VDC CYLINDR Product overview: TPH-100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPH-100 can be used for catalog matching and distributor lookup.

FUSE CRTRDGE 100A 170VDC CYLINDR Product overview: TPH-100 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPH-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - TPH-100-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
TPH-100-ND
Electrical, Specialty Fuses TPH-100-ND
100A AC 170V DC Fuse Cartridge Bolt Mount

100A AC 170V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Fuse - 106325602 - Radwell International
Willingboro, NJ, United States
FUSE, 100A, 170 VDC. FREE 2 YEAR RADWELL WARRANTY

FUSE, 100A, 170 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number 155-TPH-100 TPH-100-ND 106325602
Product Name 100A Circuit Protection Fuse Electrical, Specialty Fuses Fuse
Mounting Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Rated Current 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details