TPC-4 is a 4A current-limiting compact fuse rated for 80Vdc with a 100,000A interrupting rating, designed for DC power protection in telecom and industrial applications. It features the AmpColor ID™ system for easy identification, local LED fault indication, and is constructed with black thermoplastic housing rated UL 94 V-O at 170°C RTI. The fuse is UL recognized to UL 1801 and complies with the European Union Low Voltage Directive. It is intended for use in Telpower® Compact Fused Disconnect Switch systems with recommended 0.75 inch center-to-center spacing.
FUSE RECTANGULAR 4A 80VDC BLADE Product overview: TPC-4 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-TPC-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-TPC-4 |
| Product Name | 4A Circuit Protection Fuse |
| Mounting | Requires Holder |