Tripp Lite by Eaton Surge Suppressor, 7Outlet, 72Ka, 6Ft; No. Of Outlets Eaton Tripp Lite TLP76MSG

Description
SURGE SUPPRESSOR, 7OUTLET, 72KA, 6FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: NA
Datasheet
Description
SURGE SUPPRESSOR, 7OUTLET, 72KA, 6FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 7Outlet, 72Ka, 6Ft; No. Of Outlets Eaton Tripp Lite - 91T9807 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 7Outlet, 72Ka, 6Ft; No. Of Outlets Eaton Tripp Lite
91T9807
Surge Suppressor, 7Outlet, 72Ka, 6Ft; No. Of Outlets Eaton Tripp Lite 91T9807
SURGE SUPPRESSOR, 7OUTLET, 72KA, 6FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: NA

SURGE SUPPRESSOR, 7OUTLET, 72KA, 6FT; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:72kA; Energy Rating:1080J RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 91T9807
Product Name Surge Suppressor, 7Outlet, 72Ka, 6Ft; No. Of Outlets Eaton Tripp Lite
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1586T10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details