Fuse Class J Slow Blow Acting 40A 600V Socket 54.1 X 25.4 X 39.87mm Product overview: TCF40RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF40RN can be used for catalog matching and distributor lookup.
FUSE, TIME DELAY, 40A, 600V; Product Range:CUBEFuse TCF Series; Fuse Current:40A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes
BUSSMANN Panel Accessories TCF40RN
CUBEFUSE 40 AMP NON-INP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-TCF40RN | 83R6063 | TCF40RN | |
| Product Name | 40A 600V Circuit Protection Fuse | Fuse, Time Delay, 40A, 600V; Product Range Eaton Bussmann | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS |