The TAC32 is a 32-amp fuse designed for circuit protection in applications requiring up to 1200V AC or 660V DC. It features a ceramic body with a cylindrical shape, measuring 139.0 mm in length and 22.2 mm in diameter, and weighs 76.39 grams. The fuse is rated for industrial and power distribution use, with a volume of 27,137.25 mm³ and a surface area suitable for standard mounting. All dimensions and mechanical attributes conform to the TAC series outline, as specified by Cooper Bussmann.
FUSE 32A 1200V AC 660VDC INDUSTR Product overview: TAC32 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 1200V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32A, 1200V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-TAC32 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-TAC32 |
| Product Name | 32A 1200V Circuit Protection Fuse |
| Mounting | Holder |