WALLMOUNT CABINET, 5U, STEEL, BLK; Rack U Height:5U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:732mm; External Width - Metric:650.2mm; External Depth - Metric:246.4mm; External Height - Imperial:28.8" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 44W8564 |
| Product Name | Wallmount Cabinet, 5U, Steel, Blk; Rack U Height Eaton Tripp Lite |
| Material | Steel |