Tripp Lite by Eaton 19 Wall Cabinet, Black, Steel, 12U; Rack U Height Eaton Tripp Lite SRW12UDP

Description
19" WALL CABINET, BLACK, STEEL, 12U; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:552.5mm; External Height - Imperial:25.1" RoHS Compliant: Yes
Datasheet
Description
19" WALL CABINET, BLACK, STEEL, 12U; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:552.5mm; External Height - Imperial:25.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Wall Cabinet, Black, Steel, 12U; Rack U Height Eaton Tripp Lite - 77Y9091 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Cabinet, Black, Steel, 12U; Rack U Height Eaton Tripp Lite
77Y9091
19 Wall Cabinet, Black, Steel, 12U; Rack U Height Eaton Tripp Lite 77Y9091
19" WALL CABINET, BLACK, STEEL, 12U; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:552.5mm; External Height - Imperial:25.1" RoHS Compliant: Yes

19" WALL CABINET, BLACK, STEEL, 12U; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:552.5mm; External Height - Imperial:25.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 77Y9091
Product Name 19 Wall Cabinet, Black, Steel, 12U; Rack U Height Eaton Tripp Lite
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details