Eaton Corporation Fuses SR-5-800MA-AP

Description
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-2568-3-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 283-2568-1-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

800mA 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - SR-5-800MA-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SR-5-800MA-AP
Circuit Protection - Fuses SR-5-800MA-AP
FUSE BRD MNT 800MA 250VAC RADIAL

FUSE BRD MNT 800MA 250VAC RADIAL

Supplier's Site
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Eaton Bussmann - 63K6465 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Eaton Bussmann
63K6465
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Eaton Bussmann 63K6465
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:SR-5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:SR-5 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 283-2568-3-ND SR-5-800MA-AP 63K6465
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Eaton Bussmann
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; VDE; SEMKO RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers