Tripp Lite by Eaton Ups, 120V, 3000Va / 2880W; Power Supply Approvals Eaton Tripp Lite SMART3000RMXL2U

Description
UPS, 120V, 3000VA / 2880W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:-; Length:19"; Width:17.5" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 3000VA / 2880W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:-; Length:19"; Width:17.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 3000Va / 2880W; Power Supply Approvals Eaton Tripp Lite - 74R3304 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 3000Va / 2880W; Power Supply Approvals Eaton Tripp Lite
74R3304
Ups, 120V, 3000Va / 2880W; Power Supply Approvals Eaton Tripp Lite 74R3304
UPS, 120V, 3000VA / 2880W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:-; Length:19"; Width:17.5" RoHS Compliant: NA

UPS, 120V, 3000VA / 2880W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.88kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:3min; Product Range:-; Length:19"; Width:17.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74R3304
Product Name Ups, 120V, 3000Va / 2880W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2211-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details