The SMD Fuse, Fast Acting, 22A, 48Vdc, part number SCF4030-22-01, is a surface mount self-control fuse designed for overcurrent and overcharging protection. It features a compact size of 4.0 mm x 3.0 mm and is suitable for applications in battery-powered electronics, including notebook and laptop computing, handheld electric power tools, and household appliances. The fuse has a breaking capacity of 200A and operates effectively within a temperature range of -20 °C to +60 °C. It is packaged in tape and reel format, compliant with EIA-481 standards, making it convenient for automated assembly processes. The product is also RoHS compliant and has a moisture sensitivity level of 1.
Polymeric PTC Resettable Fuse 48V Ih Surface Mount 1612 (4030 Metric)
SMD FUSE, FAST ACTING, 22A, 48VDC; Fuse Current:22A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Case Style:4mm x 3mm; Product Range:SCF4030 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 22A, 48VDC; Fuse Current:22A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Case Style:4mm x 3mm; Product Range:SCF4030 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-SCF4030-22-10TR-ND | 27AK1328 |
| Product Name | Electrical, Specialty Fuses | Smd Fuse, Fast Acting, 22A, 48Vdc; Fuse Current Eaton Bussmann |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Rated Current | 22 amps | 22 amps |
| Rated Breaking Capacity | 200 amps |