Polymeric PTC Resettable Fuse 48V Ih Surface Mount 1612 (4030 Metric)
Polymeric PTC Resettable Fuse 48V Ih Surface Mount 1612 (4030 Metric)
Polymeric PTC Resettable Fuse 48V Ih Surface Mount 1612 (4030 Metric)
SMD FUSE, FAST ACTING, 22A, 48VDC; Fuse Current:22A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Case Style:4mm x 3mm; Product Range:SCF4030 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
SMD FUSE, FAST ACTING, 22A, 48VDC; Fuse Current:22A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:48V; Fuse Case Style:4mm x 3mm; Product Range:SCF4030 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 283-SCF4030-22-01TR-ND | 27AK1238 |
| Product Name | Electrical, Specialty Fuses | Smd Fuse, Fast Acting, 22A, 48Vdc; Fuse Current Eaton Bussmann |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Rated Current | 22 amps | 22 amps |
| Rated Breaking Capacity | 200 amps |