15A 600V AC 170V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Fuse;Cylinder;Time Lag;15A;Class G;Dims0.41x1.31";Car
FUSE, 15A, 600V, TIME DELAY; Product Range:SC Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:0.41" x 1.31"; Blow Characteristic:Time Delay RoHS Compliant: Yes
FUSE CERAMIC 15A 600VAC 170VDC
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-3116-ND | 70149313 | 27F2425 | SC-15 |
| Product Name | Fuses | Fuse;Cylinder;Time Lag;15A;Class G;Dims0.41x1.31";Cartridge;600/170VAC/VDC | Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS | ||
| Rated Breaking Capacity | 100000 amps | 100000 amps | ||
| Mounting | Replaceable |