Tripp Lite by Eaton 1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord RS-1215

Description
Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 12 NEMA5-15R outlets (6 front/6 rear), 15 ft AC power cord and lighted switch with cover prevents risk of accidental turn-off. PLUG/OUTLETS: Input: NEMA 5-15P Output: 12 NEMA5-15R (6 front & 6 rear) ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more Features Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment 12 NEMA5-15R output receptacles (6 front/6 rear) 15 foot AC cord NEMA5-15P plug connection Lighted power switch confirms power on/off status Snap-in switch guard prevents accidental turn off 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility
Description
Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 12 NEMA5-15R outlets (6 front/6 rear), 15 ft AC power cord and lighted switch with cover prevents risk of accidental turn-off. PLUG/OUTLETS: Input: NEMA 5-15P Output: 12 NEMA5-15R (6 front & 6 rear) ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more Features Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment 12 NEMA5-15R output receptacles (6 front/6 rear) 15 foot AC cord NEMA5-15P plug connection Lighted power switch confirms power on/off status Snap-in switch guard prevents accidental turn off 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord - RS-1215 - Tripp Lite by Eaton
Chicago, IL, United States
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord
RS-1215
1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord RS-1215
Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 12 NEMA5-15R outlets (6 front/6 rear), 15 ft AC power cord and lighted switch with cover prevents risk of accidental turn-off. PLUG/OUTLETS: Input: NEMA 5-15P Output: 12 NEMA5-15R (6 front & 6 rear) ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more Features Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment 12 NEMA5-15R output receptacles (6 front/6 rear) 15 foot AC cord NEMA5-15P plug connection Lighted power switch confirms power on/off status Snap-in switch guard prevents accidental turn off 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility

Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-1215 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 12 NEMA5-15R outlets (6 front/6 rear), 15 ft AC power cord and lighted switch with cover prevents risk of accidental turn-off.

PLUG/OUTLETS: Input: NEMA 5-15P
Output: 12 NEMA5-15R (6 front & 6 rear)

ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)

FORMAT: Supports 19 in. rackmount (uses 1 rack space/1U), wallmount, under-counter and more

Features

  • Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options
  • Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
  • Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
  • 12 NEMA5-15R output receptacles (6 front/6 rear)
  • 15 foot AC cord NEMA5-15P plug connection
  • Lighted power switch confirms power on/off status
  • Snap-in switch guard prevents accidental turn off
  • 15 amp electrical capacity with circuit breaker
  • 120V AC, 50/60Hz electrical compatibility
Supplier's Site
Power Strip; 12; Sheet Metal; 15 A; 120V; 50/60 Hz; AC Power Cord - 70101711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 12; Sheet Metal; 15 A; 120V; 50/60 Hz; AC Power Cord
70101711
Power Strip; 12; Sheet Metal; 15 A; 120V; 50/60 Hz; AC Power Cord 70101711
Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off Rugged All-Metal Housings for Demanding Work Environments Included Snap-In Covers Control Receptacle Usage All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz

Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable.

  • More Premium Features Than the Competition Plus More Outlets and Longer Cords
  • Slim 1U Housing Fits Any Standard 19 Inch Rack
  • Adjustable Mounting Brackets Adapt Strip to Rackmount , Wall-Mount, or Under-Counter Applications
  • Master Switch with Locking Switch Guard Eliminates Risk of Accidental Shut-Off
  • Rugged All-Metal Housings for Demanding Work Environments
  • Included Snap-In Covers Control Receptacle Usage
  • All Models Include Circuit Breakers and Are Rated to 120 VAC, 50/60 Hz
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number RS-1215 70101711
Product Name 1U Rack-Mount Power Strip, 120V, 15A, 5-15P, 12 Outlets (6 Front-Facing, 6-Rear-Facing), 15-ft. Cord Power Strip; 12; Sheet Metal; 15 A; 120V; 50/60 Hz; AC Power Cord
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style Rack Style
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15851T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963663 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details