Souriau Sunbank by Eaton RM20W3K
Souriau Sunbank by Eaton RM20W3K
CONTACT, PIN, MACHINED, 22-20AWG, CRIMP; Product Range:Souriau Trim Trio Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 191535 | 79K3524 |
| Product Name | Circular Connector Contacts | Contact, Pin, Machined, 22-20Awg, Crimp; Product Range Souriau-Sunbank/eaton |
| Shape / Form | Pin | Pin; Pin |
| Applications | Electronics | |
| Contact Material | Cu; Copper alloy |