TE Connectivity Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity 1-2314103-2

Description
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
23AC1094
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity 23AC1094
CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC1094
Product Name Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-210-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details