Umicore Metal Deposition Solutions PLATINODE® Beakerglass Anodes PLATINODE® Beakerglass Anodes

Description
Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches. Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times. Advantages Simplified handling Optimum anode surface Long lifetime Stability in the beaker Simple set-up No complicated wiring Replaceable anode segments Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)
Description
Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches. Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times. Advantages Simplified handling Optimum anode surface Long lifetime Stability in the beaker Simple set-up No complicated wiring Replaceable anode segments Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)

Suppliers

Company
Product
Description
Supplier Links
PLATINODE® Beakerglass Anodes - PLATINODE® Beakerglass Anodes - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
PLATINODE® Beakerglass Anodes
PLATINODE® Beakerglass Anodes
PLATINODE® Beakerglass Anodes PLATINODE® Beakerglass Anodes
Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches. Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times. Advantages Simplified handling Optimum anode surface Long lifetime Stability in the beaker Simple set-up No complicated wiring Replaceable anode segments Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)

Anodes for plating in beakers

Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered.
The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches.
Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times.

Advantages

  • Simplified handling
  • Optimum anode surface
  • Long lifetime
  • Stability in the beaker
  • Simple set-up
  • No complicated wiring
  • Replaceable anode segments

Applications

  • Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)
Supplier's Site
Raleigh, NC, USA
PLATINODE® Beakerglass Anodes
PLATINODE® Beakerglass Anodes
PLATINODE® Beakerglass Anodes PLATINODE® Beakerglass Anodes
Anodes for plating in beakers Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches. Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times. Advantages Simplified handling Optimum anode surface Long lifetime Stability in the beaker Simple set-up No complicated wiring Replaceable anode segments Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)

Anodes for plating in beakers

Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered.
The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the field of precious metals are carried out in standard beakers. Umicore offers the optimum anode solution for plating samples or small batches.
Beakerglass anodes are either platinized or coated with mixed metal oxide (MMO). Selection of the coating as well as layer thickness and layer weight depend on the customer´s application. They have replaceable anode segments which are fixed to a holder and can be exchanged. Thus the holder can be used several times.

Advantages

  • Simplified handling
  • Optimum anode surface
  • Long lifetime
  • Stability in the beaker
  • Simple set-up
  • No complicated wiring
  • Replaceable anode segments

Applications

  • Laboratory plating tests in standard beakers (e. g. for plating samples or small batches)

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number PLATINODE® Beakerglass Anodes PLATINODE® Beakerglass Anodes
Product Name PLATINODE® Beakerglass Anodes PLATINODE® Beakerglass Anodes
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details