SWITCH, PUSHBUTTON, ILLUM, 24VAC, BLUE; Product Range:-; Contact Configuration:-; Switch Operation:-; Contact Voltage AC Nom:24V; Illumination Color:-; Switch Terminals:Quick Connect; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 26C6774 |
| Product Name | Switch, Pushbutton, Illum, 24Vac, Blue; Product Range Eaton Moeller |
| Terminal Type | Quick Connect |