Eaton Corporation Switch, Pushbutton, Illum, 24Vac; Product Range Eaton Moeller Q18LT-X

Description
SWITCH, PUSHBUTTON, ILLUM, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Contact Voltage AC Nom:24V; Illumination Color:-; Switch Terminals:Quick Connect; IP Rating:IP65
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUM, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Contact Voltage AC Nom:24V; Illumination Color:-; Switch Terminals:Quick Connect; IP Rating:IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illum, 24Vac; Product Range Eaton Moeller - 09P6631 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illum, 24Vac; Product Range Eaton Moeller
09P6631
Switch, Pushbutton, Illum, 24Vac; Product Range Eaton Moeller 09P6631
SWITCH, PUSHBUTTON, ILLUM, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Contact Voltage AC Nom:24V; Illumination Color:-; Switch Terminals:Quick Connect; IP Rating:IP65

SWITCH, PUSHBUTTON, ILLUM, 24VAC; Product Range:-; Contact Configuration:-; Switch Operation:Momentary Spring Return; Contact Voltage AC Nom:24V; Illumination Color:-; Switch Terminals:Quick Connect; IP Rating:IP65

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 09P6631
Product Name Switch, Pushbutton, Illum, 24Vac; Product Range Eaton Moeller
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1145920 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details