FUSE, FAST ACTING, 60A, 600VDC; Product Range:CUBEFuse Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes
PHOTOVOLTAIC CF 60A NON-INDICATI
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 75T4646 | PVCF60RN |
| Product Name | Fuse, Fast Acting, 60A, 600Vdc; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS |