Tripp Lite by Eaton 100W PowerVerter Ultra-Compact Car Inverter with Outlet, 12V CLA Receptacle, and 2 USB Charging Ports PV100USB

Description
The PV100USB 100W PowerVerter® Ultra-Compact Car Inverter provides 100 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment. The PV100USB features an AC outlet, a 12V cigarette lighter socket, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, and the unit is ready to operate. Easy-to-read front LED lets you know the inverter is receiving power from the battery. To prevent you from running down your car battery, the PV100USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 100 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required. Features Powers and Charges Up to 4 Devices Converts 12V DC battery power to standard 120V AC power Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics Features AC outlet, 12V cigarette lighter socket, 2.1A USB port and 1.0A USB port Outputs 100 watts (continuous); 200 watts (peak) Easy to Use DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV Flexible 3-foot cord allows devices to run in the back seat Front LED indicates the unit is receiving power from the battery Premium Construction Durable plastic housing built to withstand rigors of travel Built-in ventilation fan keeps the interior cool during extended use Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V No maintenance required
Request a Quote Datasheet
Description
The PV100USB 100W PowerVerter® Ultra-Compact Car Inverter provides 100 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment. The PV100USB features an AC outlet, a 12V cigarette lighter socket, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, and the unit is ready to operate. Easy-to-read front LED lets you know the inverter is receiving power from the battery. To prevent you from running down your car battery, the PV100USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 100 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required. Features Powers and Charges Up to 4 Devices Converts 12V DC battery power to standard 120V AC power Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics Features AC outlet, 12V cigarette lighter socket, 2.1A USB port and 1.0A USB port Outputs 100 watts (continuous); 200 watts (peak) Easy to Use DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV Flexible 3-foot cord allows devices to run in the back seat Front LED indicates the unit is receiving power from the battery Premium Construction Durable plastic housing built to withstand rigors of travel Built-in ventilation fan keeps the interior cool during extended use Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V No maintenance required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W PowerVerter Ultra-Compact Car Inverter with Outlet, 12V CLA Receptacle, and 2 USB Charging Ports - PV100USB - Tripp Lite by Eaton
Chicago, IL, United States
100W PowerVerter Ultra-Compact Car Inverter with Outlet, 12V CLA Receptacle, and 2 USB Charging Ports
PV100USB
100W PowerVerter Ultra-Compact Car Inverter with Outlet, 12V CLA Receptacle, and 2 USB Charging Ports PV100USB
The PV100USB 100W PowerVerter® Ultra-Compact Car Inverter provides 100 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment. The PV100USB features an AC outlet, a 12V cigarette lighter socket, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, and the unit is ready to operate. Easy-to-read front LED lets you know the inverter is receiving power from the battery. To prevent you from running down your car battery, the PV100USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 100 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required. Features Powers and Charges Up to 4 Devices Converts 12V DC battery power to standard 120V AC power Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics Features AC outlet, 12V cigarette lighter socket, 2.1A USB port and 1.0A USB port Outputs 100 watts (continuous); 200 watts (peak) Easy to Use DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV Flexible 3-foot cord allows devices to run in the back seat Front LED indicates the unit is receiving power from the battery Premium Construction Durable plastic housing built to withstand rigors of travel Built-in ventilation fan keeps the interior cool during extended use Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V No maintenance required

The PV100USB 100W PowerVerter® Ultra-Compact Car Inverter provides 100 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment.
The PV100USB features an AC outlet, a 12V cigarette lighter socket, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, and the unit is ready to operate. Easy-to-read front LED lets you know the inverter is receiving power from the battery.
To prevent you from running down your car battery, the PV100USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 100 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required.

Features

Powers and Charges Up to 4 Devices

  • Converts 12V DC battery power to standard 120V AC power
  • Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics
  • Features AC outlet, 12V cigarette lighter socket, 2.1A USB port and 1.0A USB port
  • Outputs 100 watts (continuous); 200 watts (peak)

Easy to Use

  • DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV
  • Flexible 3-foot cord allows devices to run in the back seat
  • Front LED indicates the unit is receiving power from the battery

Premium Construction

  • Durable plastic housing built to withstand rigors of travel
  • Built-in ventilation fan keeps the interior cool during extended use
  • Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V
  • No maintenance required
Supplier's Site
DC to AC (Power) Inverters - PV100USB-ND - DigiKey
Thief River Falls, MN, United States
DC to AC (Power) Inverters
PV100USB-ND
DC to AC (Power) Inverters PV100USB-ND
12VDC Voltage Input 100W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America

12VDC Voltage Input 100W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power Supplies Power Supplies
Product Number PV100USB PV100USB-ND
Product Name 100W PowerVerter Ultra-Compact Car Inverter with Outlet, 12V CLA Receptacle, and 2 USB Charging Ports DC to AC (Power) Inverters
Type DC/AC Inverter DC/AC Inverter; 1
AC Output Voltage 120.0 volts 120.0 volts
DC Output Power 100 watts
Output Frequency 6.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6858-ea-pub-11000-80-4u-30000w-32077 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details