Tripp Lite by Eaton 12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. PS3612

Description
Tripp Lite's PS3612 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 36 inch mountable housing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes 12 NEMA 5-15R output receptacles with 2.638 inch center-to-center spacing, 15 ft AC line cord and lighted power switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 12 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: 36 in. corded, mountable power strip Features Sturdy all-metal 36 inch corded strip format with 2.638 inch center-to-center outlet spacing Includes 12 NEMA 5-15R output receptacles Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications Lighted power switch with locking transparent cover prevents accidental shutoff 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility
Description
Tripp Lite's PS3612 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 36 inch mountable housing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes 12 NEMA 5-15R output receptacles with 2.638 inch center-to-center spacing, 15 ft AC line cord and lighted power switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 12 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: 36 in. corded, mountable power strip Features Sturdy all-metal 36 inch corded strip format with 2.638 inch center-to-center outlet spacing Includes 12 NEMA 5-15R output receptacles Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications Lighted power switch with locking transparent cover prevents accidental shutoff 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. - PS3612 - Tripp Lite by Eaton
Chicago, IL, United States
12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in.
PS3612
12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. PS3612
Tripp Lite's PS3612 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 36 inch mountable housing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes 12 NEMA 5-15R output receptacles with 2.638 inch center-to-center spacing, 15 ft AC line cord and lighted power switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 12 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: 36 in. corded, mountable power strip Features Sturdy all-metal 36 inch corded strip format with 2.638 inch center-to-center outlet spacing Includes 12 NEMA 5-15R output receptacles Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications Lighted power switch with locking transparent cover prevents accidental shutoff 15 amp electrical capacity with circuit breaker 120V AC, 50/60Hz electrical compatibility

Tripp Lite's PS3612 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 36 inch mountable housing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. Includes 12 NEMA 5-15R output receptacles with 2.638 inch center-to-center spacing, 15 ft AC line cord and lighted power switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.
INPUT/OUTPUT: Input: NEMA 5-15P/Output: 12 NEMA 5-15R
ELECTRICAL: 120V AC, 50/60Hz, 15A
FORMAT: 36 in. corded, mountable power strip

Features

  • Sturdy all-metal 36 inch corded strip format with 2.638 inch center-to-center outlet spacing
  • Includes 12 NEMA 5-15R output receptacles
  • Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications
  • Lighted power switch with locking transparent cover prevents accidental shutoff
  • 15 amp electrical capacity with circuit breaker
  • 120V AC, 50/60Hz electrical compatibility
Supplier's Site
Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12 - 70101704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12
70101704
Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12 70101704
TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications where hardwire input is desired. Sturdy metal housings stand up to demanding network, lab or industrial environments. General-purpose models feature a master switch and locking switch safety cover to eliminate the risk of accidental shut off. Rated 120 VAC, 50/60 Hz 2.5" Outlet Centers Lighted Power Switch with Locking Switch Covers 15- or 20-Amp Circuit Breaker

TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications where hardwire input is desired. Sturdy metal housings stand up to demanding network, lab or industrial environments. General-purpose models feature a master switch and locking switch safety cover to eliminate the risk of accidental shut off.

  • Rated 120 VAC, 50/60 Hz
  • 2.5" Outlet Centers
  • Lighted Power Switch with Locking Switch Covers
  • 15- or 20-Amp Circuit Breaker
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number PS3612 70101704
Product Name 12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted Rack Style
Voltage 115V
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1582H6A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - PNS6 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details