Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1582T8B1

Description
Features Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote
Description
Features Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1582T8B1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1582T8B1
PDUs and Outlet Strips 1582T8B1
Features Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload. 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers. UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04 Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Plug Types 5-15P Straight Blade L5-15P Locking Type Accessories Mounting Hardware Rail Depth Adapter Kit

Features

  • Designed for power distribution from the front of the unit.
  • 1U horizontal 19" rackmount installation.
  • Available with lighted on/off switch or red pilot light to indicate power on.
  • Click here for our surge-protected version.

Specifications

  • Heavy-duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral moulded plug.
  • Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type.
  • Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload.
  • 6 outlet models include 2 outlets with extra spacing for clearance of most plug-in transformers.
  • UL/cUL recognized Standard UL1363 file No. E166039 & CSA C22.2 No. 308-14 & CSA C22.2 No. 0.4-04
  • Finished in RAL9005 black or ASA61 gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Plug Types


5-15P Straight Blade
L5-15P Locking Type

Accessories

  • Mounting Hardware
  • Rail Depth Adapter Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1582T8B1
Product Name PDUs and Outlet Strips
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
Outlets NEMA; NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15854H7C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1587H10B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H42F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 7
Current 20.0 amps
View Details