PDBA302002 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDBA302002
Suppliers
Power Management
PDBA302002
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDBA302002 |
|
Product Name
|
Power Management |
|
Voltage
|
208V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
30
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
Hubbell Wiring Device-Kellems
Number of Outlets
6
Current
20.0 amps
View Details