Tripp Lite by Eaton IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft. P606-006

Description
Tripp Lite's 6-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male connectors and gold plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems. Features Supports high-speed IEEE 1284 bi-directional communication (modes: standard compatible nibble byte ECP and EPP) Length: 6-ft. Connectors: DB25 male/Cent36 male Nickel plated connectors and gold plated copper contacts offer superior conductivity Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems Bi-directional communication allows your printer to broadcast printer error messages back to network computers Molded ends with easy-grip textured overmold
Request a Quote Datasheet
Description
Tripp Lite's 6-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male connectors and gold plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems. Features Supports high-speed IEEE 1284 bi-directional communication (modes: standard compatible nibble byte ECP and EPP) Length: 6-ft. Connectors: DB25 male/Cent36 male Nickel plated connectors and gold plated copper contacts offer superior conductivity Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems Bi-directional communication allows your printer to broadcast printer error messages back to network computers Molded ends with easy-grip textured overmold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft. - P606-006 - Tripp Lite by Eaton
Chicago, IL, United States
IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft.
P606-006
IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft. P606-006
Tripp Lite's 6-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male connectors and gold plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems. Features Supports high-speed IEEE 1284 bi-directional communication (modes: standard compatible nibble byte ECP and EPP) Length: 6-ft. Connectors: DB25 male/Cent36 male Nickel plated connectors and gold plated copper contacts offer superior conductivity Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems Bi-directional communication allows your printer to broadcast printer error messages back to network computers Molded ends with easy-grip textured overmold

Tripp Lite's 6-ft. IEEE 1284 A-B parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. It supports high-speed IEEE 1284 bi-directional communication. The cable features nickel plated DB25 male/Cent36 male connectors and gold plated copper contacts for superior conductivity. It is manufactured from superior molded cable with integral strain relief and double shielding for maximum EMI/RFI protection. It contains low-capacitance, impedance matched, twisted-pair conductors that protect against cross-talk and other transmission problems.

Features

  • Supports high-speed IEEE 1284 bi-directional communication (modes: standard compatible nibble byte ECP and EPP)
  • Length: 6-ft. Connectors: DB25 male/Cent36 male
  • Nickel plated connectors and gold plated copper contacts offer superior conductivity
  • Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
  • Low-capacitance impedance matched twisted-pair conductors protect against cross-talk and other transmission problems
  • Bi-directional communication allows your printer to broadcast printer error messages back to network computers
  • Molded ends with easy-grip textured overmold
Supplier's Site
Between Series Adapter Cables - TL747-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
TL747-ND
Between Series Adapter Cables TL747-ND
Cable Assembly Centronics 36 pos Male to D-Sub 25 pos Male 6.00' (1.83m)

Cable Assembly Centronics 36 pos Male to D-Sub 25 pos Male 6.00' (1.83m)

Buy Now Datasheet
Parallel Printer Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite - 73H2885 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Printer Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite
73H2885
Parallel Printer Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite 73H2885
PARALLEL PRINTER CABLE, 6FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PARALLEL PRINTER CABLE, 6FT, BLACK; Connector Type A:D Sub 25 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - P606-006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
P606-006
Cable Assemblies - Between Series Adapter Cables P606-006
CBL ASSY CEN36M TO 25P M 6'

CBL ASSY CEN36M TO 25P M 6'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P606-006 TL747-ND 73H2885 P606-006
Product Name IEEE 1284 AB Parallel Printer Cable (DB25 to Cen36 M/M), 6-ft. Between Series Adapter Cables Parallel Printer Cable, 6Ft, Black; Connector Type A Eaton Tripp Lite Cable Assemblies - Between Series Adapter Cables
Application Computer
Product Type Printer Printer; Parallel
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details