Tripp Lite by Eaton Mini DisplayPort Cable (M/M), 4K x 2K 3840 x 2160 @ 60Hz, 6-ft. P584-006

Description
Tripp Lite's Mini Displayport cable allows a PC or Mac's Mini Displayport (or Thunderbolt) port to connect to a Mini Displayport monitor. Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p. Features 6ft Mini Displayport to Mini Displayport cable Supports Displayport v1.2 Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Request a Quote Datasheet
Description
Tripp Lite's Mini Displayport cable allows a PC or Mac's Mini Displayport (or Thunderbolt) port to connect to a Mini Displayport monitor. Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p. Features 6ft Mini Displayport to Mini Displayport cable Supports Displayport v1.2 Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort Cable (M/M), 4K x 2K 3840 x 2160 @ 60Hz, 6-ft. - P584-006 - Tripp Lite by Eaton
Chicago, IL, United States
Mini DisplayPort Cable (M/M), 4K x 2K 3840 x 2160 @ 60Hz, 6-ft.
P584-006
Mini DisplayPort Cable (M/M), 4K x 2K 3840 x 2160 @ 60Hz, 6-ft. P584-006
Tripp Lite's Mini Displayport cable allows a PC or Mac's Mini Displayport (or Thunderbolt) port to connect to a Mini Displayport monitor. Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p. Features 6ft Mini Displayport to Mini Displayport cable Supports Displayport v1.2 Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p

Tripp Lite's Mini Displayport cable allows a PC or Mac's Mini Displayport (or Thunderbolt) port to connect to a Mini Displayport monitor. Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p.

Features

  • 6ft Mini Displayport to Mini Displayport cable
  • Supports Displayport v1.2
  • Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
  • Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Supplier's Site
Video Cables (DVI, HDMI) - TL744-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL744-ND
Video Cables (DVI, HDMI) TL744-ND
Cable Assembly Mini DisplayPort Male to Mini DisplayPort Male 6.0' (1.83m)

Cable Assembly Mini DisplayPort Male to Mini DisplayPort Male 6.0' (1.83m)

Buy Now Datasheet
Video Cables (DVI, HDMI) - P584-006 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
P584-006
Video Cables (DVI, HDMI) P584-006
CBL M-M MINI DISPLAYPORT 6' SHLD

CBL M-M MINI DISPLAYPORT 6' SHLD

Supplier's Site Datasheet
Mini Displayport Cable, 6Ft, White; Connector Type A Eaton Tripp Lite - 62W0347 - Newark, An Avnet Company
Chicago, IL, United States
Mini Displayport Cable, 6Ft, White; Connector Type A Eaton Tripp Lite
62W0347
Mini Displayport Cable, 6Ft, White; Connector Type A Eaton Tripp Lite 62W0347
MINI DISPLAYPORT CABLE, 6FT, WHITE; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

MINI DISPLAYPORT CABLE, 6FT, WHITE; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P584-006 TL744-ND P584-006 62W0347
Product Name Mini DisplayPort Cable (M/M), 4K x 2K 3840 x 2160 @ 60Hz, 6-ft. Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Mini Displayport Cable, 6Ft, White; Connector Type A Eaton Tripp Lite
Application Video Video Video
Product Type DisplayPort Video Cables (DVI, HDMI) DisplayPort
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details