Tripp Lite by Eaton DisplayPort Cable with Latches (M/M) 50-ft. P580-050

Description
DisplayPort is a new digital display interface standard put forth by the Video Electronics Standards Association (VESA). It defines a digital audio/video interconnect intended to be used between computer and display monitors, or computers and home theater systems. Similar to HDMI, in that it supports both Digital Video/Audio signals, DisplayPort is geared more toward the computer market, where HDMI dominates the Home Theater market. Tripp Lite's DisplayPort cables support a maximum bandwidth of 10.8Gbps, as well as DPCP ( DisplayPort Content Protection) , HDCP, and resolutions up to 1080p. To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable. Features The future standard for Digital Video and Audio connections Supports Displayport v1.2 Provides up to 1080p resolution Monitor Resolution Support: 2560x1600 @ 60Hz, 1920x1200 @ 120Hz Supports High Definition Content Protection ( HDCP ) To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable
Request a Quote Datasheet
Description
DisplayPort is a new digital display interface standard put forth by the Video Electronics Standards Association (VESA). It defines a digital audio/video interconnect intended to be used between computer and display monitors, or computers and home theater systems. Similar to HDMI, in that it supports both Digital Video/Audio signals, DisplayPort is geared more toward the computer market, where HDMI dominates the Home Theater market. Tripp Lite's DisplayPort cables support a maximum bandwidth of 10.8Gbps, as well as DPCP ( DisplayPort Content Protection) , HDCP, and resolutions up to 1080p. To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable. Features The future standard for Digital Video and Audio connections Supports Displayport v1.2 Provides up to 1080p resolution Monitor Resolution Support: 2560x1600 @ 60Hz, 1920x1200 @ 120Hz Supports High Definition Content Protection ( HDCP ) To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cable with Latches (M/M) 50-ft. - P580-050 - Tripp Lite by Eaton
Chicago, IL, United States
DisplayPort Cable with Latches (M/M) 50-ft.
P580-050
DisplayPort Cable with Latches (M/M) 50-ft. P580-050
DisplayPort is a new digital display interface standard put forth by the Video Electronics Standards Association (VESA). It defines a digital audio/video interconnect intended to be used between computer and display monitors, or computers and home theater systems. Similar to HDMI, in that it supports both Digital Video/Audio signals, DisplayPort is geared more toward the computer market, where HDMI dominates the Home Theater market. Tripp Lite's DisplayPort cables support a maximum bandwidth of 10.8Gbps, as well as DPCP ( DisplayPort Content Protection) , HDCP, and resolutions up to 1080p. To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable. Features The future standard for Digital Video and Audio connections Supports Displayport v1.2 Provides up to 1080p resolution Monitor Resolution Support: 2560x1600 @ 60Hz, 1920x1200 @ 120Hz Supports High Definition Content Protection ( HDCP ) To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable

DisplayPort is a new digital display interface standard put forth by the Video Electronics Standards Association (VESA). It defines a digital audio/video interconnect intended to be used between computer and display monitors, or computers and home theater systems. Similar to HDMI, in that it supports both Digital Video/Audio signals, DisplayPort is geared more toward the computer market, where HDMI dominates the Home Theater market. Tripp Lite's DisplayPort cables support a maximum bandwidth of 10.8Gbps, as well as DPCP ( DisplayPort Content Protection) , HDCP, and resolutions up to 1080p. To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable.

Features

  • The future standard for Digital Video and Audio connections
  • Supports Displayport v1.2
  • Provides up to 1080p resolution
  • Monitor Resolution Support: 2560x1600 @ 60Hz, 1920x1200 @ 120Hz
  • Supports High Definition Content Protection ( HDCP )
  • To achieve maximum performance, a signal booster such as the Tripp Lite B121-000 must be used with this cable
Supplier's Site
Video Cables (DVI, HDMI) - TL737-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL737-ND
Video Cables (DVI, HDMI) TL737-ND
Cable Assembly DisplayPort Male to DisplayPort Male 50.0' (15.24m)

Cable Assembly DisplayPort Male to DisplayPort Male 50.0' (15.24m)

Buy Now Datasheet
Displayport Cable W/latches, 50Ft, Blk; Connector Type A Eaton Tripp Lite - 94W9253 - Newark, An Avnet Company
Chicago, IL, United States
Displayport Cable W/latches, 50Ft, Blk; Connector Type A Eaton Tripp Lite
94W9253
Displayport Cable W/latches, 50Ft, Blk; Connector Type A Eaton Tripp Lite 94W9253
DISPLAYPORT CABLE W/LATCHES, 50FT, BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

DISPLAYPORT CABLE W/LATCHES, 50FT, BLK; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - P580-050 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
P580-050
Video Cables (DVI, HDMI) P580-050
CBL DISPLAYPORT M TO M 50' SHLD

CBL DISPLAYPORT M TO M 50' SHLD

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P580-050 TL737-ND 94W9253 P580-050
Product Name DisplayPort Cable with Latches (M/M) 50-ft. Video Cables (DVI, HDMI) Displayport Cable W/latches, 50Ft, Blk; Connector Type A Eaton Tripp Lite Video Cables (DVI, HDMI)
Application Audio; Video Video Video
Product Type DisplayPort DisplayPort Video Cables (DVI, HDMI)
Cable Length 50 ft (152 dm) 50 ft (152 dm) 49.87 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q356-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
3 suppliers
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details