Tripp Lite by Eaton DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 50-ft. P560-050

Description
Tripp Lite's 50-ft. DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual or Single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display. Features For use with Dual or Single Link TMDS specified equipment Compatible with Flat Panel Displays, Digital CRT Displays and Projectors Provides bandwidth for resolutions up to 2560 x 1600 High Speed Digital Transmission to 9.9Gbps Superior molded cables with foil/braid shielding for maximum EMI/RFI protection In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display
Request a Quote Datasheet
Description
Tripp Lite's 50-ft. DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual or Single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display. Features For use with Dual or Single Link TMDS specified equipment Compatible with Flat Panel Displays, Digital CRT Displays and Projectors Provides bandwidth for resolutions up to 2560 x 1600 High Speed Digital Transmission to 9.9Gbps Superior molded cables with foil/braid shielding for maximum EMI/RFI protection In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 50-ft. - P560-050 - Tripp Lite by Eaton
Chicago, IL, United States
DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 50-ft.
P560-050
DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 50-ft. P560-050
Tripp Lite's 50-ft. DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual or Single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display. Features For use with Dual or Single Link TMDS specified equipment Compatible with Flat Panel Displays, Digital CRT Displays and Projectors Provides bandwidth for resolutions up to 2560 x 1600 High Speed Digital Transmission to 9.9Gbps Superior molded cables with foil/braid shielding for maximum EMI/RFI protection In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display

Tripp Lite's 50-ft. DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual or Single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display.

Features

  • For use with Dual or Single Link TMDS specified equipment
  • Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • Provides bandwidth for resolutions up to 2560 x 1600
  • High Speed Digital Transmission to 9.9Gbps
  • Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display
Supplier's Site
Video Cables (DVI, HDMI) - TL682-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL682-ND
Video Cables (DVI, HDMI) TL682-ND
Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 50.0' (15.24m)

Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 50.0' (15.24m)

Buy Now Datasheet
Dvi Dual Link/tmds Monitor Cable, 50Ft; Connector Type A Eaton Tripp Lite - 13N3787 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Dual Link/tmds Monitor Cable, 50Ft; Connector Type A Eaton Tripp Lite
13N3787
Dvi Dual Link/tmds Monitor Cable, 50Ft; Connector Type A Eaton Tripp Lite 13N3787
DVI DUAL LINK/TMDS MONITOR CABLE, 50FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

DVI DUAL LINK/TMDS MONITOR CABLE, 50FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P560-050 TL682-ND 13N3787
Product Name DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 50-ft. Video Cables (DVI, HDMI) Dvi Dual Link/tmds Monitor Cable, 50Ft; Connector Type A Eaton Tripp Lite
Application Computer; Video Video
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details