Tripp Lite's 50 foot PVC SVGA/VGA monitor replacement cable features built-in 3.5mm stereo plugs for extending audio as well as video. The mini-coax (RGB) and paired video wire construction delivers superior video signal quality. Nickel-plated connectors and gold-plated copper contacts ensure excellent conductivity. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 male connectors are molded and have integral strain relief to ensure they last a long time.
Features
"Cable Assembly D-Sub 15 pos Male, High Density (HD) Male to Male; Phone Plug, 3.5mm (1/8"") - Headphone Male to Male 50.00' (15.24m)"
VGA COAX MONITOR CABLE WITH AUDIO, 50FT; Connector Type A:3.5mm Stereo Phone Plug, HD-15 Plug; Connector Type B:3.5mm Stereo Phone Plug, HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY D-SUB 15P M TO M 50'
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | P504-050 | TL671-ND | 51P6707 | P504-050 |
| Product Name | VGA Coax Monitor Cable with Audio, High Resolution Cable with RGB Coax (HD15 and 3.5mm M/M), 50-ft. | Between Series Adapter Cables | Vga Coax Monitor Cable With Audio, 50Ft; Connector Type A Eaton Tripp Lite | Cable Assemblies - Between Series Adapter Cables |
| Application | Audio; Computer; Video | Audio | Computer | |
| Product Type | Monitor; VGA Cable | VGA Cable | Monitor | |
| Cable Type | Coaxial | Coaxial | ||
| Cable Length | 50 ft (152 dm) | 50 ft (152 dm) | 49.87 ft (152 dm) | 50 ft (152 dm) |