TE Connectivity RF Cable Assemblies 2032439-1

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2032439-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2032439-1
RF Cable Assemblies 2032439-1
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze, Brass Dimensions Mated Height (MM) : 2.5 Outside Cable Diameter : 1.37 MM  [.054 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 50 Operating Voltage (V) : 60 Mechanical Attachment Mating Diameter : 2 MM  [.078 INCH ] Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Shielded : Yes Other Cable Assembly Length : .2 M  [.656 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : SMA to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze, Brass

Dimensions


  • Mated Height (MM) : 2.5
  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 50
  • Operating Voltage (V) : 60

Mechanical Attachment


  • Mating Diameter : 2 MM  [.078 INCH ]

Operation/Application


  • Operating Frequency Range (GHZ) : 9
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.656 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : SMA to UMCC1
  • Coax Cable Type : 1.37mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1365250-2032439-1 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1365250-2032439-1
Cable Assemblies - Coaxial Cables (RF) 1365250-2032439-1
Win Source Part Number: 1365250-2032439-1 Category: Cable Assemblies - Coaxial Cables (RF) Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bag Product Status: Active Features: Shielded Base Product Number: 2032439 HTSUS: 8544.20.0000 REACH Status: Vendor Undefined ECCN: EAR99 Style: U.FL (UMCC) to SMA Color: Black Cable Type: 1.37mm OD Coaxial Cable Frequency - Max: 6 GHz Length: 7.874" (200.00mm) 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Connector: SMA Plug 1st Contact Gender: Male 2nd Connector: U.FL (UMCC) Plug, Right Angle 2nd Contact Gender: Female Overall Impedance: 50 Ohms

Win Source Part Number: 1365250-2032439-1
Category: Cable Assemblies - Coaxial Cables (RF)
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bag
Product Status: Active
Features: Shielded
Base Product Number: 2032439
HTSUS: 8544.20.0000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: U.FL (UMCC) to SMA
Color: Black
Cable Type: 1.37mm OD Coaxial Cable
Frequency - Max: 6 GHz
Length: 7.874" (200.00mm)
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Connector: SMA Plug
1st Contact Gender: Male
2nd Connector: U.FL (UMCC) Plug, Right Angle
2nd Contact Gender: Female
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A36231-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A36231-ND
Coaxial Cables (RF) A36231-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
6GHz Cable Assembly - 456-2032439-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHz Cable Assembly
456-2032439-1
6GHz Cable Assembly 456-2032439-1
SMA Plug to SMA Plug Coax Cable, 6GHz, 50R, Gold Plated Product overview: 2032439-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2032439-1 can be used for catalog matching and distributor lookup.

SMA Plug to SMA Plug Coax Cable, 6GHz, 50R, Gold Plated Product overview: 2032439-1 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-2032439-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2032439-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2032439-1
Cable Assemblies - Coaxial Cables (RF) 2032439-1
CBL ASSY U.FL-SMA PLG-PLG 7.874"

CBL ASSY U.FL-SMA PLG-PLG 7.874"

Supplier's Site
RF Cable Assemblies - 2032439-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2032439-1
RF Cable Assemblies 2032439-1
RF Cable Assemblies UMCC to SMA Plug 200 mm Type III

RF Cable Assemblies UMCC to SMA Plug 200 mm Type III

Buy Now Datasheet
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity - 96M0663 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity
96M0663
Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity 96M0663
COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

COAXIAL CABLE, 200MM, WHITE; Connector Type A:UMCC Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2032439-1 1365250-2032439-1 A36231-ND 456-2032439-1 2032439-1 2032439-1 96M0663
Product Name RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) 6GHz Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, 200Mm, White; Connector Type A Te Connectivity
Application RF RF RF
Product Type SMA Plug Coaxial
Cable Shielding Copper Shielded
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data