Tripp Lite by Eaton VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), Right-Angle Connector, 2048 x 1536 (1080p), 6 ft. P502-006-RA

Description
The P502-006-RA VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to six feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. One HD15 connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 6 ft. Supports video resolutions up to 2048 x 1536, including 1080p Right-angle connector allows more room for connecting in tight spaces and moving connected equipment against a wall Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life
Request a Quote Datasheet
Description
The P502-006-RA VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to six feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. One HD15 connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 6 ft. Supports video resolutions up to 2048 x 1536, including 1080p Right-angle connector allows more room for connecting in tight spaces and moving connected equipment against a wall Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), Right-Angle Connector, 2048 x 1536 (1080p), 6 ft. - P502-006-RA - Tripp Lite by Eaton
Chicago, IL, United States
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), Right-Angle Connector, 2048 x 1536 (1080p), 6 ft.
P502-006-RA
VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), Right-Angle Connector, 2048 x 1536 (1080p), 6 ft. P502-006-RA
The P502-006-RA VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to six feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. One HD15 connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled Computer and Monitor Up to 6 ft. Supports video resolutions up to 2048 x 1536, including 1080p Right-angle connector allows more room for connecting in tight spaces and moving connected equipment against a wall Made from mini-coaxial (RGB) and paired video wire Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss Integral strain relief protects cable and connectors from stress and cracking Rugged PVC jacket designed for long life

The P502-006-RA VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to six feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting. One HD15 connector is fixed at a 90-degree angle to allow more room for the cable and allow equipment to be pushed flush against a wall.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Features

Allows Connection Between VGA-Enabled Computer and Monitor Up to 6 ft.

  • Supports video resolutions up to 2048 x 1536, including 1080p
  • Right-angle connector allows more room for connecting in tight spaces and moving connected equipment against a wall
  • Made from mini-coaxial (RGB) and paired video wire
  • Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
  • Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss
  • Integral strain relief protects cable and connectors from stress and cracking
  • Rugged PVC jacket designed for long life
Supplier's Site
D-Sub Cables - P502-006-RA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
P502-006-RA-ND
D-Sub Cables P502-006-RA-ND
D-Sub Cable Assembly HD15 Black, Individual (Round) 6.00' (1.83m) Plug, Male Pins, Right Angle to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Black, Individual (Round) 6.00' (1.83m) Plug, Male Pins, Right Angle to Plug, Male Pins Shielded

Buy Now Datasheet
Vga Coax Right-Angle Monitor Cable, 6Ft; Connector Type A Eaton Tripp Lite - 51P6703 - Newark, An Avnet Company
Chicago, IL, United States
Vga Coax Right-Angle Monitor Cable, 6Ft; Connector Type A Eaton Tripp Lite
51P6703
Vga Coax Right-Angle Monitor Cable, 6Ft; Connector Type A Eaton Tripp Lite 51P6703
VGA COAX RIGHT-ANGLE MONITOR CABLE, 6FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

VGA COAX RIGHT-ANGLE MONITOR CABLE, 6FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - P502-006-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
P502-006-RA
Cable Assemblies - D-Sub Cables P502-006-RA
CABLE ASSY HD15 SHLD BLACK 1.83M

CABLE ASSY HD15 SHLD BLACK 1.83M

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P502-006-RA P502-006-RA-ND 51P6703 P502-006-RA
Product Name VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), Right-Angle Connector, 2048 x 1536 (1080p), 6 ft. D-Sub Cables Vga Coax Right-Angle Monitor Cable, 6Ft; Connector Type A Eaton Tripp Lite Cable Assemblies - D-Sub Cables
Application Computer; Video Computer
Product Type Monitor; VGA Cable VGA Cable Monitor
Cable Type Coaxial Coaxial
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connecting cable - 706-100/350-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers