Tripp Lite by Eaton UK Plug to C5, UK Computer Power Cable - BS1363 to C5, 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black P060-006

Description
Features UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet. Typical Applications Connect a laptop or notebook computer to a PDU up to 6 ft. (1.8 m) away in your workstation Extend an existing power connection up to 6 ft. (1.8 m) to more easily place a device or reach a power source Provide a high-quality replacement for a worn-out or missing power cord Package Includes P060-006 BS1363 to C5 UK Computer Power Cable, 6 ft. (1.8 m), Black
Description
Features UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet. Typical Applications Connect a laptop or notebook computer to a PDU up to 6 ft. (1.8 m) away in your workstation Extend an existing power connection up to 6 ft. (1.8 m) to more easily place a device or reach a power source Provide a high-quality replacement for a worn-out or missing power cord Package Includes P060-006 BS1363 to C5 UK Computer Power Cable, 6 ft. (1.8 m), Black

Suppliers

Company
Product
Description
Supplier Links
UK Plug to C5, UK Computer Power Cable - BS1363 to C5, 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black - P060-006 - Tripp Lite by Eaton
Chicago, IL, United States
UK Plug to C5, UK Computer Power Cable - BS1363 to C5, 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black
P060-006
UK Plug to C5, UK Computer Power Cable - BS1363 to C5, 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black P060-006
Features UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet. Typical Applications Connect a laptop or notebook computer to a PDU up to 6 ft. (1.8 m) away in your workstation Extend an existing power connection up to 6 ft. (1.8 m) to more easily place a device or reach a power source Provide a high-quality replacement for a worn-out or missing power cord Package Includes P060-006 BS1363 to C5 UK Computer Power Cable, 6 ft. (1.8 m), Black

Features

UK Plug to C5 Power Cord Connects Notebook Computers to a BS1363 AC OutletThis UK computer power cable is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other BS1363 outlet. It is also a durable replacement for a worn-out or lost laptop power cord. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet.

Typical Applications

  • Connect a laptop or notebook computer to a PDU up to 6 ft. (1.8 m) away in your workstation
  • Extend an existing power connection up to 6 ft. (1.8 m) to more easily place a device or reach a power source
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P060-006 BS1363 to C5 UK Computer Power Cable, 6 ft. (1.8 m), Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P060-006
Product Name UK Plug to C5, UK Computer Power Cable - BS1363 to C5, 2.5A, 250V, 18 AWG, 6 ft. (1.8 m), Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 822057-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details