Tripp Lite by Eaton Power, Line Cables and Extension Cords P058-006

Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H05VV-F3G1.5
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H05VV-F3G1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - TL905-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
TL905-ND
Power, Line Cables and Extension Cords TL905-ND
6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H05VV-F3G1.5

6.00' (1.83m) Power Cord Black CEE 7/7 To IEC 320-C5 H05VV-F3G1.5

Buy Now Datasheet
Pwr Cord, Cee 7/7 Plug-Iec C5, 6Ft, 2.5A; Connector Type A Eaton Tripp Lite - 01T0629 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Cee 7/7 Plug-Iec C5, 6Ft, 2.5A; Connector Type A Eaton Tripp Lite
01T0629
Pwr Cord, Cee 7/7 Plug-Iec C5, 6Ft, 2.5A; Connector Type A Eaton Tripp Lite 01T0629
PWR CORD, CEE 7/7 PLUG-IEC C5, 6FT, 2.5A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

PWR CORD, CEE 7/7 PLUG-IEC C5, 6FT, 2.5A; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TL905-ND 01T0629
Product Name Power, Line Cables and Extension Cords Pwr Cord, Cee 7/7 Plug-Iec C5, 6Ft, 2.5A; Connector Type A Eaton Tripp Lite
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details