Tripp Lite by Eaton L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black P044-06I

Description
Features Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power adapter transforms a NEMA 5-15/20R straight-blade outlet into a locking L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer.Locking L5-20R Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L5-20R connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking adapter is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Transform a non-locking outlet into a locking outlet to prevent a power loss due to accidental disconnection Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P044-06I L5-20R to 5-20P Heavy-Duty Power Adapter, 6 in., Black
Description
Features Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power adapter transforms a NEMA 5-15/20R straight-blade outlet into a locking L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer.Locking L5-20R Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L5-20R connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking adapter is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Transform a non-locking outlet into a locking outlet to prevent a power loss due to accidental disconnection Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P044-06I L5-20R to 5-20P Heavy-Duty Power Adapter, 6 in., Black

Suppliers

Company
Product
Description
Supplier Links
L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black - P044-06I - Tripp Lite by Eaton
Chicago, IL, United States
L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black
P044-06I
L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black P044-06I
Features Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power adapter transforms a NEMA 5-15/20R straight-blade outlet into a locking L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer.Locking L5-20R Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L5-20R connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking adapter is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected. Typical Applications Transform a non-locking outlet into a locking outlet to prevent a power loss due to accidental disconnection Update or replace the standard power cord provided by a device’s original manufacturer Package Includes P044-06I L5-20R to 5-20P Heavy-Duty Power Adapter, 6 in., Black

Features

Heavy-Duty Power Adapter Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty adapter features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. The six-inch power adapter transforms a NEMA 5-15/20R straight-blade outlet into a locking L5-20R outlet. It is also a recommended replacement or upgrade of a standard power cord provided by the device’s manufacturer.Locking L5-20R Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose accidentally can mean the loss of power and costly downtime. The locking NEMA L5-20R connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking adapter is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Typical Applications

  • Transform a non-locking outlet into a locking outlet to prevent a power loss due to accidental disconnection
  • Update or replace the standard power cord provided by a device’s original manufacturer

Package Includes

  • P044-06I L5-20R to 5-20P Heavy-Duty Power Adapter, 6 in., Black
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category AC Power Cords
Product Number P044-06I
Product Name L5-20R to 5-20P Heavy-Duty Power Adapter - 20A, 120V, 12 AWG, 6 in., Black
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384539 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details