Tripp Lite by Eaton 3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black P024-003

Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis three-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-003 3-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, 3 ft., Black
Datasheet
Description
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis three-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-003 3-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, 3 ft., Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black - P024-003 - Tripp Lite by Eaton
Chicago, IL, United States
3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black
P024-003
3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black P024-003
Features Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis three-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect devices like computers, servers and monitors to a PDU in your data center Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-003 3-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, 3 ft., Black

Features

Heavy-Duty Extension Cable for Network Devices That Require a Heavy-Gauge ConnectionThis three-foot extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. It can be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The three-foot length helps reduce cable clutter and minimize the risk of tripping.

Typical Applications

  • Connect devices like computers, servers and monitors to a PDU in your data center
  • Extend an existing power connection up to 3 ft. to more easily place a device or reach a power source in a rack
  • Provide a high-quality replacement for a worn-out or missing power cord

Package Includes

  • P024-003 3-Foot Extension Cord, NEMA 5-15P to NEMA 5-15R, 3 ft., Black
Supplier's Site
Power Cord, Nema 5-15P/5-15R, 3Ft, 15A; Connector Type A Eaton Tripp Lite - 17X0258 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/5-15R, 3Ft, 15A; Connector Type A Eaton Tripp Lite
17X0258
Power Cord, Nema 5-15P/5-15R, 3Ft, 15A; Connector Type A Eaton Tripp Lite 17X0258
POWER CORD, NEMA 5-15P/5-15R, 3FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: NA

POWER CORD, NEMA 5-15P/5-15R, 3FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:1m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number P024-003 17X0258
Product Name 3 Ft. Extension Cord, NEMA 5-15P to NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, Black Power Cord, Nema 5-15P/5-15R, 3Ft, 15A; Connector Type A Eaton Tripp Lite
Cord Color Black
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 819234-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details