The energy-efficient NSS-G16D2 16-Port Gigabit L2 Web-Smart Managed Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper. This switch features 16 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex. The rear panel contains eight NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating. The NSS-G16D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source.
Features
Enterprise Managed Network Switch
16 twisted-pair RJ45 Gigabit Ethernet ports
Auto-negotiable 10/100/1000 Mbps
Automatic MDI/MDIX cross-over detection
36 Gbps switching capacity (2 Gbps per port with full duplex)
Easy-to-read LEDs indicate connection and activity status for each port
Supports 10k jumbo frames
Supports MAC address auto-learning and auto-aging up to 16,000 addresses
Advanced Enterprise level, L2 management features
Advanced Network Monitoring
Built-in Ethernet network interface allows full remote access for monitoring, configuration and control and notifications via web browser
VLAN, trunking and other features improve switch’s and network’s efficiency and performance
Basic 120V 15A PDU
8 NEMA 5-15R rear outlets supply continuous power to connected devices
3860 joules of Isobar surge suppression
Front-panel LEDs indicate protection, fault, and line status
40–80 dB EMI/RFI noise reduction
Dual Dedicated SFP Ports
Connect two SFP (mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper
LEDs indicate interface traffic
Compliant with Energy Efficient Ethernet standards
Automatically shifts unused ports to low power state without interrupting network connection
Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards
Mounts Horizontally in 1U of Rack Space
Compatible with EIA-standard 19 in. racks and rack enclosures
Fanless metal housing for silent operation
NEMA 5-15P plug with 6 ft. AC power cord
The energy-efficient NSS-G16D2 16-Port Gigabit L2 Web-Smart Managed Switch does more than complete your home or office LAN. It also features a basic 120V 15A PDU to distribute reliable AC power to critical IT equipment in your wiring closet, server room or equipment rack. Two dedicated mini-GBIC SFP ports are also included for uplinking data to other switches via optical fiber or copper.
This switch features 16 twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. Easy-to-read LEDs indicate connection and activity status for each port. Built-in management software lets you monitor and control each connected device via secure web-based interface. Each port supports up to 2 Gbps with full duplex.
The rear panel contains eight NEMA 5-15R outlets that supply continuous power to connected devices. Your equipment is protected by 3860 joules of surge suppression, as well as front-panel LEDs that let you monitor line status at a glance. A 12A circuit breaker trips if the current drawn by connected equipment exceeds the PDU’s maximum load rating.
The NSS-G16D2 supports IEEE802.3az Energy Efficient Ethernet standards. The heavy-duty metal housing mounts into 1U of an EIA-standard 19-inch rack using the included hardware. The six-foot input cord with NEMA 5-15P plug connects to a protected UPS, generator or mains input AC source.
Features
Enterprise Managed Network Switch
- 16 twisted-pair RJ45 Gigabit Ethernet ports
- Auto-negotiable 10/100/1000 Mbps
- Automatic MDI/MDIX cross-over detection
- 36 Gbps switching capacity (2 Gbps per port with full duplex)
- Easy-to-read LEDs indicate connection and activity status for each port
- Supports 10k jumbo frames
- Supports MAC address auto-learning and auto-aging up to 16,000 addresses
- Advanced Enterprise level, L2 management features
Advanced Network Monitoring
- Built-in Ethernet network interface allows full remote access for monitoring, configuration and control and notifications via web browser
- VLAN, trunking and other features improve switch’s and network’s efficiency and performance
Basic 120V 15A PDU
- 8 NEMA 5-15R rear outlets supply continuous power to connected devices
- 3860 joules of Isobar surge suppression
- Front-panel LEDs indicate protection, fault, and line status
- 40–80 dB EMI/RFI noise reduction
Dual Dedicated SFP Ports
- Connect two SFP (mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper
- LEDs indicate interface traffic
Compliant with Energy Efficient Ethernet standards
- Automatically shifts unused ports to low power state without interrupting network connection
- Meets IEEE 802.3ab, 802.3i, 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards
Mounts Horizontally in 1U of Rack Space
- Compatible with EIA-standard 19 in. racks and rack enclosures
- Fanless metal housing for silent operation
- NEMA 5-15P plug with 6 ft. AC power cord