Tripp Lite's N261-010-BK 10-ft. Black Augmented Cat6 (Cat6a) Unshielded (UTP) Snagless patch cable allows 10Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke® test equipment. Snag-free strain relief boot provides the most secure and accurate connections.
Features
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
CBL2 - CABLES & CONNECTIVITY PRODUCTS A F P U N0 N1 N2
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | N261-010-BK | TL2103-ND | 67Y5750 |
| Product Name | Augmented Cat6 (Cat6a) Snagless 10G Certified Patch Cable, (RJ45 M/M) - Black, 10-ft. | Modular/Ethernet Cables (RJ45, RJ11) | Cbl2 Cables & Connectivity Products A F P U N0 N1 N2 Eaton Tripp Lite |
| Application | LAN / Ethernet; Networking | ||
| Product Type | Patch | ||
| Cable Type | Cat 6 | Cat 6 | |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) |