Eaton Corporation Power Supply MTL5995

Description
DISCONTINUED BY MANUFACTURER, FIELDBUS POWER SUPPLY, TYPE 131, 31.25KBIT/S FIELDBUS, OUTPUT VOLTAGE: 19V+/-2% <2OHM DC IMPEDANCE, INPUT SUPPLY VOLTAGE: 20 TO 30 VDC -20°C TO +60°C, LED INDICATOR: GREEN: ONE PROVIDED FOR POWER INDICATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FIELDBUS POWER SUPPLY, TYPE 131, 31.25KBIT/S FIELDBUS, OUTPUT VOLTAGE: 19V+/-2% <2OHM DC IMPEDANCE, INPUT SUPPLY VOLTAGE: 20 TO 30 VDC -20°C TO +60°C, LED INDICATOR: GREEN: ONE PROVIDED FOR POWER INDICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 12961758 - Radwell International
Willingboro, NJ, United States
Power Supply
12961758
Power Supply 12961758
DISCONTINUED BY MANUFACTURER, FIELDBUS POWER SUPPLY, TYPE 131, 31.25KBIT/S FIELDBUS, OUTPUT VOLTAGE: 19V+/-2% <2OHM DC IMPEDANCE, INPUT SUPPLY VOLTAGE: 20 TO 30 VDC -20°C TO +60°C, LED INDICATOR: GREEN: ONE PROVIDED FOR POWER INDICATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIELDBUS POWER SUPPLY, TYPE 131, 31.25KBIT/S FIELDBUS, OUTPUT VOLTAGE: 19V+/-2% <2OHM DC IMPEDANCE, INPUT SUPPLY VOLTAGE: 20 TO 30 VDC -20°C TO +60°C, LED INDICATOR: GREEN: ONE PROVIDED FOR POWER INDICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 12961758
Product Name Power Supply
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details