Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD Inductor 3.3uH 20% 1.75A Moly Permalloy 98mR DCR Product overview: MP2A-3R3-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MP2A-3R3-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1135240-MP2A-3R3-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MICRO-PAC PLUS™
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.3 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Molybdenum Permalloy(MPP)
Package / Case: Nonstandard
DC Resistance (DCR): 98mOhm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Alternative Parts (Cross-Reference): MP2A3R3R;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: MP2A-3R3,MP2A-3R3-R-
Current - Saturation (Isat): 2.23A
INDUCTOR, UN-SHIELDED, 3.3UH, 2.23A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):1.75A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 3.3UH, 2.23A, SMD; Inductance:3.3µH; RMS Current (Irms):1.75A; Inductor Construction:Unshiel
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MP2A-3R3-R | 71-MP2A-3R3-R | 1135240-MP2A-3R3-R | 27K8802 |
| Product Name | Power Inductor | SMD 3.3uH 1.75A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 3.3Uh, 2.23A, Smd, Full Reel; Inductance Eaton Coiltronics |
| Core Material | MOLYBDENUM PERMALLOY | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |