Cooper Bussmann, Inc. Varistor, Mov, 340Vac, Disc 20Mm; Voltage Rating Vac Eaton Electronics MOVGT20V340K

Description
VARISTOR, MOV, 340VAC, DISC 20MM; Voltage Rating VAC:340V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 340VAC, DISC 20MM; Voltage Rating VAC:340V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 340Vac, Disc 20Mm; Voltage Rating Vac Eaton Electronics - 34AK2442 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 340Vac, Disc 20Mm; Voltage Rating Vac Eaton Electronics
34AK2442
Varistor, Mov, 340Vac, Disc 20Mm; Voltage Rating Vac Eaton Electronics 34AK2442
VARISTOR, MOV, 340VAC, DISC 20MM; Voltage Rating VAC:340V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MOV, 340VAC, DISC 20MM; Voltage Rating VAC:340V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AK2442
Product Name Varistor, Mov, 340Vac, Disc 20Mm; Voltage Rating Vac Eaton Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060CSCV - 16SCYQ060CSCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Low leakage switching diode - BAS116GWX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details