Infineon Technologies AG Welding Diodes 46DN06B02

Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 8040 A with a diameter of 46 mm. We designed this welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 8040 A continuously which is more than our current type 46DN06. The 46DN06B02 is very compact with a diameter of 46 mm and a height of 4 mm. Summary of Features High forward current up to 8 kA Low losses Highest reliability Best-in-class power cycling capability
Request a Quote Datasheet
Description
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 8040 A with a diameter of 46 mm. We designed this welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 8040 A continuously which is more than our current type 46DN06. The 46DN06B02 is very compact with a diameter of 46 mm and a height of 4 mm. Summary of Features High forward current up to 8 kA Low losses Highest reliability Best-in-class power cycling capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Diodes - 46DN06B02 - Infineon Technologies AG
Neubiberg, Germany
Welding Diodes
46DN06B02
Welding Diodes 46DN06B02
600 V Housingless Welding Diode Housingless Welding Diode 600 V, 8040 A with a diameter of 46 mm. We designed this welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 8040 A continuously which is more than our current type 46DN06. The 46DN06B02 is very compact with a diameter of 46 mm and a height of 4 mm. Summary of Features High forward current up to 8 kA Low losses Highest reliability Best-in-class power cycling capability

600 V Housingless Welding Diode

Housingless Welding Diode 600 V, 8040 A with a diameter of 46 mm. We designed this welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 8040 A continuously which is more than our current type 46DN06.

The 46DN06B02 is very compact with a diameter of 46 mm and a height of 4 mm.


Summary of Features

  • High forward current up to 8 kA
  • Low losses
  • Highest reliability
  • Best-in-class power cycling capability
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Diodes
Product Number 46DN06B02
Product Name Welding Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TD520N22KOF - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-PB60AT-1, BG-PB60E2C-1
View Details
Welding Diodes - 56DN06B02 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package BG-D_ELEM-1
VRRM 600 volts
View Details
 - IDD15E60BUMA1 - Rochester Electronics
Specs
RoHS Compliant RoHS
Package TO-252
View Details
2 suppliers