Cooper Bussmann, Inc. Varistor, Mlv, 134V, 1812 Rohs Compliant Eaton Bussmann MLVC18V060C650

Description
VARISTOR, MLV, 134V, 1812 ROHS COMPLIANT: YES
Datasheet
Description
VARISTOR, MLV, 134V, 1812 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 134V, 1812 Rohs Compliant Eaton Bussmann - 90AJ6315 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 134V, 1812 Rohs Compliant Eaton Bussmann
90AJ6315
Varistor, Mlv, 134V, 1812 Rohs Compliant Eaton Bussmann 90AJ6315
VARISTOR, MLV, 134V, 1812 ROHS COMPLIANT: YES

VARISTOR, MLV, 134V, 1812 ROHS COMPLIANT: YES

Supplier's Site
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann - 28AJ5382 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann
28AJ5382
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann 28AJ5382
VARISTOR, MLV, 134V, 1812; Voltage Rating VAC:45V; Voltage Rating VDC:60V; Product Range:MLVC Series; Clamping Voltage Vc Max:134V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, MLV, 134V, 1812; Voltage Rating VAC:45V; Voltage Rating VDC:60V; Product Range:MLVC Series; Clamping Voltage Vc Max:134V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann - 28AJ5521 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann
28AJ5521
Varistor, Mlv, 134V, 1812; Voltage Rating Vac Eaton Bussmann 28AJ5521
VARISTOR, MLV, 134V, 1812; Voltage Rating VAC:45V; Voltage Rating VDC:60V; Product Range:MLVC Series; Clamping Voltage Vc Max:134V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, MLV, 134V, 1812; Voltage Rating VAC:45V; Voltage Rating VDC:60V; Product Range:MLVC Series; Clamping Voltage Vc Max:134V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90AJ6315
Product Name Varistor, Mlv, 134V, 1812 Rohs Compliant Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Single Diodes - 448-38DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details