Cooper Bussmann, Inc. Fuse Cartridge 500Ma 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann MDL-1/2A

Description
FUSE CARTRIDGE 500mA 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Diameter:6.35mm RoHS Compliant: No
Datasheet
Description
FUSE CARTRIDGE 500mA 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Diameter:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Cartridge 500Ma 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann - 13C6502 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Cartridge 500Ma 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
13C6502
Fuse Cartridge 500Ma 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann 13C6502
FUSE CARTRIDGE 500mA 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Diameter:6.35mm RoHS Compliant: No

FUSE CARTRIDGE 500mA 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDL Series; Diameter:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 13C6502
Product Name Fuse Cartridge 500Ma 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details