Eaton Corporation Fixed Inductors MCLA3216V1-2R7-R

Description
2.7µH Unshielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-MCLA3216V1-2R7-RTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

2.7µH Unshielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
RF Chip Inductor - MCLA3216V1-2R7-R - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
MCLA3216V1-2R7-R
RF Chip Inductor MCLA3216V1-2R7-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 283-MCLA3216V1-2R7-RTR-ND MCLA3216V1-2R7-R
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C472KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers