LED DISPLAY, 2MA, DIGITAL AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current / DC Current; Meter Range:-1.999mA to +1.999mA; Digit Height:14mm; Panel Cutout Height:22.5mm; Panel Cutout Width:68.8mm; Supply Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 23M6579 |
| Product Name | Led Display, 2Ma, Digital Ammeter; No. Of Digits / Alpha Elc |
| Number Digits | 3.5 |