Barrier Terminal Blocks KUXSC Series 12-Pole Barrier Strip
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | KUXSC12-WWCPT |
| Product Name | Barrier Terminal Blocks |
| Mounting Options | Panel Mount |
| Termination Options | Screw Clamp; Screw |
| Approvals | UL 94 V-1 |
| Operating Temperature | ? to 105 C (? to 221 F) |
| Terminal Block Type | Barrier Terminal Blocks |