The PSBXX0M6 is a 2- to 13-pole modular terminal block with a 10.16 mm pitch, rated for 600 V and 13.5 A, designed for wire sections from 0.05 to 1.5 mm² (30-15 AWG). It features a green PA polyamide insulating housing, nickel-plated copper alloy screws and contacts, and operates from -40°C to +110°C. The screw tightening torque is 0.6 Nm, with a stripping length of 6.0 mm. The block supports PCB mounting with a maximum thickness of 2.4 mm and a minimum hole diameter of 1.2 mm. It meets UL, VDE, IMQ, and CSA approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSBXX0M6 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |