800A 600V AC DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 800A 600VAC CYLINDR
FUSE, TIME DELAY, 800A, 600VAC; Product Range:Limitron KLU Series; Fuse Current:800A; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Size Metric:63.5mm x 95.25mm; Fuse Size Imperial:2.5" x 3.75"; Blow Characteristic:Time Delay RoHS Compliant: Yes
FUSE, 800A, 600V, KLU, CLASS L, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2041-1074-ND | KLU-800 | 02B4307 | 4740697 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Time Delay, 800A, 600Vac; Product Range Eaton Bussmann | Fuse |
| Fuse Type | Blade | |||
| Mounting | Bolt Mount | |||
| Approvals / Standards | RoHS; UL; CSA | RoHS | ||
| Rated Current | 800 amps | 800 amps | 800 amps |